Kingston Technology logo

Kingston Technology System Specific Memory 4GB Memory for Fujitsu PRIMERGY memory module DDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13880
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 4GB Memory for Fujitsu PRIMERGY memory module DDR:

Kingston Technology System Specific Memory 4GB Memory for Fujitsu PRIMERGY, 4 GB, DDR

Long summary description Kingston Technology System Specific Memory 4GB Memory for Fujitsu PRIMERGY memory module DDR:

Kingston Technology System Specific Memory 4GB Memory for Fujitsu PRIMERGY. Internal memory: 4 GB, Internal memory type: DDR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.