Kingston Technology logo

Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin for Fujitsu Siemens Primergy memory module 0.5 GB DRAM

Data-sheet quality:
created/standardized by Icecat
Product views:
9860
Info modified on:
12 Feb 2024, 10:12:49
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin for Fujitsu Siemens Primergy memory module 0.5 GB DRAM:

Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin for Fujitsu Siemens Primergy, 0.5 GB, DRAM, 184-pin DIMM

Long summary description Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin for Fujitsu Siemens Primergy memory module 0.5 GB DRAM:

Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin for Fujitsu Siemens Primergy. Internal memory: 0.5 GB, Internal memory type: DRAM, Memory form factor: 184-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.