Kingston Technology logo

Kingston Technology System Specific Memory 1GB, ECC, memory kit 4 x, for Fujitsu Siemens PRIMEPOWER memory module DRAM

Data-sheet quality:
created/standardized by Icecat
Product views:
10669
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 1GB, ECC, memory kit 4 x, for Fujitsu Siemens PRIMEPOWER memory module DRAM:

Kingston Technology System Specific Memory 1GB, ECC, memory kit 4 x, for Fujitsu Siemens PRIMEPOWER, 1 GB, DRAM

Long summary description Kingston Technology System Specific Memory 1GB, ECC, memory kit 4 x, for Fujitsu Siemens PRIMEPOWER memory module DRAM:

Kingston Technology System Specific Memory 1GB, ECC, memory kit 4 x, for Fujitsu Siemens PRIMEPOWER. Internal memory: 1 GB, Internal memory type: DRAM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.