Kingston Technology logo

Kingston Technology System Specific Memory 128MB, 133MHz, SO DIMM 144-pin, Non-ECC, SDRAM for Lifebook X 7595 memory module

Data-sheet quality:
created/standardized by Icecat
Product views:
10046
Info modified on:
20 Jun 2025, 12:47:16
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 128MB, 133MHz, SO DIMM 144-pin, Non-ECC, SDRAM for Lifebook X 7595 memory module:

Kingston Technology System Specific Memory 128MB, 133MHz, SO DIMM 144-pin, Non-ECC, SDRAM for Lifebook X 7595, 144-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory 128MB, 133MHz, SO DIMM 144-pin, Non-ECC, SDRAM for Lifebook X 7595 memory module:

Kingston Technology System Specific Memory 128MB, 133MHz, SO DIMM 144-pin, Non-ECC, SDRAM for Lifebook X 7595. Memory form factor: 144-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.