Kingston Technology logo

Kingston Technology System Specific Memory 16MB, 80-pin SIMM, for Cisco 3620/3640 series memory module 16 GB DRAM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12516
Info modified on:
12 Feb 2024, 10:12:36
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 16MB, 80-pin SIMM, for Cisco 3620/3640 series memory module 16 GB DRAM:

Kingston Technology System Specific Memory 16MB, 80-pin SIMM, for Cisco 3620/3640 series, 16 GB, DRAM

Long summary description Kingston Technology System Specific Memory 16MB, 80-pin SIMM, for Cisco 3620/3640 series memory module 16 GB DRAM:

Kingston Technology System Specific Memory 16MB, 80-pin SIMM, for Cisco 3620/3640 series. Internal memory: 16 GB, Internal memory type: DRAM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.