Kingston Technology logo

Kingston Technology USB 2.0 + 4GB SD card reader Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53031
Info modified on:
25 Feb 2025, 18:22:45
End of life date:
08 Feb 2024
Short summary description Kingston Technology USB 2.0 + 4GB SD card reader Black:

Kingston Technology USB 2.0 Card Reader + 4GB SD, microSDHC, MMC, MS PRO Duo, MS Pro-HG, SD, SDHC, Black, 480 Mbit/s, USB 2.0, 18.9 g, 4096 MB

Long summary description Kingston Technology USB 2.0 + 4GB SD card reader Black:

Kingston Technology USB 2.0 Card Reader + 4GB SD. Compatible memory cards: microSDHC, MMC, MS PRO Duo, MS Pro-HG, SD, SDHC, Product colour: Black, Data transfer rate: 480 Mbit/s. Interface: USB 2.0. Weight: 18.9 g. Included flash card size: 4096 MB. Compatible operating systems: Windows 7, Vista (SP1, SP2), XP (SP1, SP2, SP3), 2000 (SP4) Mac OS 10.3.x + Linux 2.6.x +

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.