Kingston Technology logo

Kingston Technology DataTraveler SE9 G2 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218048
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler SE9 G2 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:

Kingston Technology DataTraveler SE9 G2 16GB, 16 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Capless, Silver

Long summary description Kingston Technology DataTraveler SE9 G2 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:

Kingston Technology DataTraveler SE9 G2 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Capless, Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.