Kingston Technology logo

Kingston Technology DataTraveler Secure USB flash drive 4 GB USB Type-A 2.0

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14564
Info modified on:
12 Feb 2024, 10:12:24
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler Secure USB flash drive 4 GB USB Type-A 2.0:

Kingston Technology DataTraveler Secure, 4 GB, USB Type-A, 2.0, 24 MB/s, Cap

Long summary description Kingston Technology DataTraveler Secure USB flash drive 4 GB USB Type-A 2.0:

Kingston Technology DataTraveler Secure. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 24 MB/s, Write speed: 10 MB/s. Form factor: Cap

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.