Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-GB USB flash drive (2.0 Hi-Speed)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTII+M/4GB
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18710
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 27 Feb 2019 07:43:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Five-year warranty
Long product name Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A :
The short editorial description of Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A

System Specific
More>>>
Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A:
The official marketing text of Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A:
This short summary of the Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 4-GB USB flash drive (2.0 Hi-Speed), 4 GB, USB Type-A, 19 MB/s, Cap

Long summary description Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A:
This is an auto-generated long summary of Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A based on the first three specs of the first five spec groups.

Kingston Technology 4-GB USB flash drive (2.0 Hi-Speed). Capacity: 4 GB, Device interface: USB Type-A, Read speed: 19 MB/s, Write speed: 13 MB/s. Form factor: Cap

Performance
Capacity *
Capacity of the storage media.
4 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Read speed
The speed at which a device can read data.
19 MB/s
Write speed
The speed at which a device can write data.
13 MB/s
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Design
Form factor *
The shape or design of the product.
Cap
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 85 °C
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:48:41
Uk has collected 1 expert review for Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:48:41
Nl heeft 1 proffesionele recensie voor Kingston Technology 4-GB (2.0 Hi-Speed) USB flash drive 4 GB USB Type-A gevonden en de beoordeling is 70 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:48:41
Fr a recueilli 1 avis d’experts pour Kingston Technology 4-GB USB flash drive (2.0 Hi-Speed) lecteur USB flash 4 Go USB Type-A et la note moyenne est de 70 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:48:41
De hat 1 Expertenmeinung für Kingston Technology 4-GB USB flash drive (2.0 Hi-Speed) USB-Stick 4 GB USB Typ-A zusammengestellt, die Beurteilung ist 70 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:48:41
Testseek ha raccolto 1 recensione da parte di esperti per Kingston Technology 4-GB USB flash drive (2.0 Hi-Speed) unità flash USB 4 GB USB tipo A e la valutazione è di 70 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:48:41
Es ha coleccionado 1 opiniones de expertos para Kingston Technology 4-GB USB flash drive (2.0 Hi-Speed) unidad flash USB 4 GB USB tipo A y la calificación media es 70 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:48:41
Dk har samlet 1 ekspertanmeldelse for Kingston Technology 4-GB USB flash drive (2.0 Hi-Speed) USB-nøgle 4 GB USB Type-A og bedømmelsen er 70 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:48:41
Se har samlat in 1 experttest för Kingston Technology 4-GB USB flash drive (2.0 Hi-Speed) USB-sticka 4 GB USB Type-A och det genomsnittliga betyget är 70 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
techgage.com
Updated:
2011-09-27 17:48:40
There are a plethora of flash drives on the market, and even in the 8GB market you can find a pretty good selection down in the $50 price range. So what makes it worth spending nearly twice that much for a Kingston Data Traveler II+ Migo Edition 8GB? T...
Good Performs better than advertised, Migo sync software, SecureTraveler password protection...
Bad A little expensive given the features and performance.
Bottom line Overall the Kingston DataTraveler II+ Migo Edition 8GB is a solid performer. The Migo software ensures you always see the same computing environment. SecureTraveler offers you a layer of protection for sensitive data. The read and write speeds perform...
70%
Show all
Customer service details
X