Kingston Technology logo

Kingston Technology DataTraveler G4 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Green, White

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194432
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler G4 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Green, White:

Kingston Technology DataTraveler G4, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Cap, 10.31 g, Green, White

Long summary description Kingston Technology DataTraveler G4 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Green, White:

Kingston Technology DataTraveler G4. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap. Weight: 10.31 g. Product colour: Green, White

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.