Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB DataTraveler
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTI/32GB
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7856
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year
Long product name Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange :
The short editorial description of Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange

System Specific
More>>>
Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange:
The official marketing text of Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange:
This short summary of the Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler 32GB DataTraveler, 32 GB, USB Type-A, 2.0, 10 MB/s, Cap, Orange

Long summary description Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange:
This is an auto-generated long summary of Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler 32GB DataTraveler. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Cap, Product colour: Orange

Performance
Capacity *
Capacity of the storage media.
32 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Read speed
The speed at which a device can read data.
10 MB/s
Write speed
The speed at which a device can write data.
5 MB/s
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 Windows Vista Windows XP Windows 2000 Mac OS X v.10.3.x+ Linux v.2.6.x+
Design
Form factor *
The shape or design of the product.
Cap
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Orange
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 85 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
20.4 mm
Depth
The distance from the front to the back of something.
9 mm
Height
The measurement of the product from head to foot or from base to top.
66.9 mm
Other features
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
Uk has collected 2 expert reviews for Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
Nl heeft 2 proffesionele recensies verzameld voor Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Oranje. Het gemiddelde van deze proffesionele recensies is 100 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
Fr a recueilli 2 avis d’experts pour Kingston Technology DataTraveler 32GB lecteur USB flash 32 Go USB Type-A 2.0 Orange et la note moyenne est de 100 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
De hat 2 Expertenmeinungen über Kingston Technology DataTraveler 32GB USB-Stick USB Typ-A 2.0 Orange eingeholt. Das duchschnittliche Epertenrating ist 100 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
Testseek ha raccolto 2 recensioni da parte di esperti per Kingston Technology DataTraveler 32GB unità flash USB USB tipo A 2.0 Arancione e la valutazione media da parte degli esperti è di 100 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
Es ha coleccionado 2 opiniones de expertos para Kingston Technology DataTraveler 32GB unidad flash USB USB tipo A 2.0 Naranja y la calificación media es 100 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
Dk har samlet 2 ekspertanmeldelser for Kingston Technology DataTraveler 32GB USB-nøgle USB Type-A 2.0 Orange og den gennemsnitlige ekspertbedømmelse er 100 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
Se har samlat in 2 experttester för Kingston Technology DataTraveler 32GB USB-sticka USB Type-A 2.0 Orange och det genomsnittliga betyget är 100 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
hardwarecanucks.com
Updated:
2015-01-04 01:22:12
I almost felt bad for the Kingston drive in this roundup. Not only was it completely trounced in the benchmarks but its but its overall build quality left a lot to be desired. While the performance stayed consistently mediocre throughout all of the tests, what...
0%
SysOpt.com
Updated:
2015-01-04 01:22:12
October 22, 2008 By Vince Freeman The current market for flash drives is a very crowded one, and if you walk into virtually any electronics, game, PC, or even discount, store, chances are youll see a rack of them...
100%
Show all
Customer service details