Kingston Technology logo

Kingston Technology DataTraveler 64GB USB-C 3.2 Gen 1 70

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
337489
Info modified on:
05 Feb 2025, 10:15:48
Short summary description Kingston Technology DataTraveler 64GB USB-C 3.2 Gen 1 70:

Kingston Technology DataTraveler 64GB USB-C 3.2 Gen 1 70, 64 GB, USB Type-C, 3.2 Gen 1 (3.1 Gen 1), Cap, 7 g, Black

Long summary description Kingston Technology DataTraveler 64GB USB-C 3.2 Gen 1 70:

Kingston Technology DataTraveler 64GB USB-C 3.2 Gen 1 70. Capacity: 64 GB, Device interface: USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap. Weight: 7 g. Product colour: Black

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.