This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler 8GB 101 USB flash drive USB Type-A 2.0 Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB DataTraveler 101
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT101Y/8GBER
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2019 07:43:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kingston Technology DataTraveler 8GB 101 USB flash drive USB Type-A 2.0 Yellow :
The short editorial description of Kingston Technology DataTraveler 8GB 101 USB flash drive USB Type-A 2.0 Yellow

DataTraveler Entry level
More>>>
Short summary description Kingston Technology DataTraveler 8GB 101 USB flash drive USB Type-A 2.0 Yellow:
This short summary of the Kingston Technology DataTraveler 8GB 101 USB flash drive USB Type-A 2.0 Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler 8GB 101, 8 GB, USB Type-A, 2.0, 12 g, Yellow

Long summary description Kingston Technology DataTraveler 8GB 101 USB flash drive USB Type-A 2.0 Yellow:
This is an auto-generated long summary of Kingston Technology DataTraveler 8GB 101 USB flash drive USB Type-A 2.0 Yellow based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler 8GB 101. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 12 g. Product colour: Yellow

Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 07:01:43
Uk has collected 6 expert reviews for Kingston Technology DataTraveler 8GB 101 USB flash drive USB Type-A 2.0 Yellow and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
legitreviews.com
Updated:
2011-08-28 07:01:31
Kingston’s family of DataTraveler USB Flash drives are among the most recognized around the world and are always being updated. Last summer Kingston announced the DataTraveler 101, a stylish capless swivel design USB 2.0 drive that is available in a...
Bottom line The Kingston 4GB DataTraveler 101 USB 2.0 Flash drive was designed to be practical and it most certainly is!...
0%
ld2.ciol.com
Updated:
2011-08-28 07:01:39
Switching from one PC to another is painful; you have to perform the mundane task of transferring data from one PC to other. In such situations USB drives, which now come in all shapes and sizes come in handy. I can't fathom why you would want to have different pen drives in all different shapes and colors, with...
Bottom line USB Drive << Home Just IN! LD’s Apple FAQ – The Pre-Tablet HooplaSteve Jobs launches the Apple iPad tablet PC Mixed Bag These stylish USB drives from Kingston first impressed with their looks, but then failed to deliver on performance and qua...
80%
consumersearch.com
Updated:
2014-10-25 02:44:46
There are few professional reviews for USB flash drives as inexpensive as the Kingston DataTraveler 101 G2, which retails for just $5 in its 8 GB version. It was selected as part of "7 Hi-Speed and Professional Flash Drives for 2010" by HardwareInsight.co...
Good Great value for price, Swivel cap impossible to lose, Optional urDrive Software loads browser, apps on board, Multiple colors available...
Bad Slow, Design is old, Not a bootable drive (even with urDrive)...
0%