Kingston Technology logo

Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266Mhz, PC2100 memory module 0.5 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9329
Info modified on:
20 Jun 2025, 12:47:14
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266Mhz, PC2100 memory module 0.5 GB:

Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266Mhz, PC2100, 0.5 GB, DDR

Long summary description Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266Mhz, PC2100 memory module 0.5 GB:

Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266Mhz, PC2100. Internal memory: 0.5 GB, Internal memory type: DDR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.