Kingston Technology logo

Kingston Technology System Specific Memory 2GB Dual Rank, DIMM 240-pin, DDR II, ECC memory module DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12179
Info modified on:
12 Feb 2024, 10:12:31
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2GB Dual Rank, DIMM 240-pin, DDR II, ECC memory module DDR2:

Kingston Technology System Specific Memory 2GB Dual Rank, DIMM 240-pin, DDR II, ECC, 2 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 2GB Dual Rank, DIMM 240-pin, DDR II, ECC memory module DDR2:

Kingston Technology System Specific Memory 2GB Dual Rank, DIMM 240-pin, DDR II, ECC. Internal memory: 2 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.