Kingston Technology logo

Kingston Technology DataTraveler Bolt Duo USB flash drive 64 GB USB Type-A / Lightning 3.2 Gen 1 (3.1 Gen 1) Silver

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54474
Info modified on:
14 Mar 2024, 19:25:58
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler Bolt Duo USB flash drive 64 GB USB Type-A / Lightning 3.2 Gen 1 (3.1 Gen 1) Silver:

Kingston Technology DataTraveler Bolt Duo, 64 GB, USB Type-A / Lightning, 3.2 Gen 1 (3.1 Gen 1), Capless, 7.2 g, Silver

Long summary description Kingston Technology DataTraveler Bolt Duo USB flash drive 64 GB USB Type-A / Lightning 3.2 Gen 1 (3.1 Gen 1) Silver:

Kingston Technology DataTraveler Bolt Duo. Capacity: 64 GB, Device interface: USB Type-A / Lightning, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Capless. Weight: 7.2 g. Product colour: Silver

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.