KeySonic logo

KeySonic KSK-3021 RF (DE) keyboard Home RF Wireless QWERTZ German Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29853
Info modified on:
04 Apr 2025, 11:02:42
Short summary description KeySonic KSK-3021 RF (DE) keyboard Home RF Wireless QWERTZ German Silver, White:

KeySonic KSK-3021 RF (DE), Mini, Wireless, RF Wireless, Membrane, QWERTZ, Silver, White

Long summary description KeySonic KSK-3021 RF (DE) keyboard Home RF Wireless QWERTZ German Silver, White:

KeySonic KSK-3021 RF (DE). Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Keyboard layout: QWERTZ, Keyboard number of keys: 83, Recommended usage: Home. Product colour: Silver, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.