Kenwood logo

Kenwood Ripple 7 2 slice(s) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
913
Info modified on:
25 Jun 2025, 20:05:15
Short summary description Kenwood Ripple 7 2 slice(s) Black:

Kenwood Ripple, 2 slice(s), Black, Plastic, Midnight Black, Buttons, Rotary, 172.6 mm

Long summary description Kenwood Ripple 7 2 slice(s) Black:

Kenwood Ripple. Number of slices: 2 slice(s), Product colour: Black, Housing material: Plastic. Width: 172.6 mm, Depth: 266.3 mm, Height: 191 mm. Dimensions (WxDxH): 266.3 x 172.6 x 191 mm. Package width: 302 mm, Package depth: 204 mm, Package height: 194 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.