location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood KMC010 food processor 1400 W 4.6 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Check ‘Kenwood’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KMC010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KMC010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011423162751
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Kenwood’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kenwood KMC010 food processor 1400 W 4.6 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.6 L Silver
  • - Citrus press
  • - Bowl material: Stainless steel
  • - 1400 W
Long product name Kenwood KMC010 food processor 1400 W 4.6 L Silver :
The long product name of Kenwood KMC010 food processor 1400 W 4.6 L Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KMC010 - 1400W, 4.6l, 7.7kg
More>>>
Short summary description Kenwood KMC010 food processor 1400 W 4.6 L Silver:
This short summary of the Kenwood KMC010 food processor 1400 W 4.6 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood KMC010, 4.6 L, Silver, Rotary, 680 g, Stainless steel, Aluminium

Long summary description Kenwood KMC010 food processor 1400 W 4.6 L Silver:
This is an auto-generated long summary of Kenwood KMC010 food processor 1400 W 4.6 L Silver based on the first three specs of the first five spec groups.

Kenwood KMC010. Bowl capacity: 4.6 L, Product colour: Silver, Control type: Rotary. Bowl material: Stainless steel, Material: Aluminium. Power: 1400 W. Width: 227 mm, Depth: 400 mm, Height: 297 mm. Dough bowl weight capacity: 2200 kg

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:06:01
Uk has collected 1 expert review for Kenwood KMC010 food processor 1400 W 4.6 L Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 10:06:01
What is the Kenwood Titanium Chef KMC010? More than a mere stand mixer, the Titanium Chef is Kenwood's most versatile kitchen machine yet. Its electronic controls maintain speed and power regardless of load, allowing you to prep with precision, while its...
Good Large capacity, Comprehensive recipe book, Range of tools and splashguard...
Bad Noisy at high speeds, Heavy, No attachment storage...
Bottom line More a workhorse than a display piece, it's a good all-rounder that handles the majority of tasks well...
80%
Brand Image Product code Product Stock Price from
Kenwood

Kenwood AT358 food processor 1200 W 1.6 L Silver
(show image)
AT358 AT358 0.00
(excl. VAT)
0 (incl. VAT)
Kenwood

Kenwood AT647 food processor 2.35 L Silver
(show image)
AT647 AT647 0.00
(excl. VAT)
0 (incl. VAT)