location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood AT501 mixer/food processor accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Check ‘Kenwood’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT501 show
Show alternative article codes used in the online market place
Category:
Mixers and food processors are used to chop, mix and puree food. They have various attachments such as blades and mills.
Mixer & Food Processor Accessories Check ‘Kenwood’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jan 2024 09:55:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kenwood AT501 mixer/food processor accessory :
The long product name of Kenwood AT501 mixer/food processor accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creaming Beater AT501, Plastic, 0.2kg
More>>>
Short summary description Kenwood AT501 mixer/food processor accessory:
This short summary of the Kenwood AT501 mixer/food processor accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood AT501, Grey, Plastic, 48 mm, 188 mm, 160 mm, 200 g

Long summary description Kenwood AT501 mixer/food processor accessory:
This is an auto-generated long summary of Kenwood AT501 mixer/food processor accessory based on the first three specs of the first five spec groups.

Kenwood AT501. Product colour: Grey, Housing material: Plastic. Width: 48 mm, Depth: 188 mm, Height: 160 mm