Kensington logo

Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121799
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro:

Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro, Flip case, Microsoft, Surface Pro 7, Surface Pro 7+, Surface Pro 4, Surface Pro 5, Surface Pro 6, 31.2 cm (12.3"), 450 g

Long summary description Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro:

Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro. Case type: Flip case, Brand compatibility: Microsoft, Compatibility: Surface Pro 7, Surface Pro 7+, Surface Pro 4, Surface Pro 5, Surface Pro 6, Maximum screen size: 31.2 cm (12.3"). Weight: 450 g

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.