Kensington logo

Kensington SD7000 Surface Pro Docking Station mobile device dock station Tablet Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25791
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Kensington SD7000 Surface Pro Docking Station mobile device dock station Tablet Silver:

Kensington SD7000 Surface Pro Docking Station, Microsoft, Surface Pro 4, Surface Pro 5, Surface Pro 7, Surface Pro 7+, Surface Pro 6, Microsoft Surface Connector, Silver

Long summary description Kensington SD7000 Surface Pro Docking Station mobile device dock station Tablet Silver:

Kensington SD7000 Surface Pro Docking Station. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Surface Pro 4, Surface Pro 5, Surface Pro 7, Surface Pro 7+, Surface Pro 6. Docking connector type: Microsoft Surface Connector. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.