Kensington logo

Kensington K62397AM wrist rest Gel Black, Blue

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32509
Info modified on:
20 Jun 2024, 08:49:08
Short summary description Kensington K62397AM wrist rest Gel Black, Blue:

Kensington K62397AM, Gel, Black, Blue, 1 pc(s), 132.1 mm, 31 mm, 576.1 mm

Long summary description Kensington K62397AM wrist rest Gel Black, Blue:

Kensington K62397AM. Material: Gel, Product colour: Black, Blue. Quantity per pack: 1 pc(s), Package width: 132.1 mm, Package depth: 31 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.