Kensington KeyLite, AZERTY, Apple iPad 3, White, Wireless, Bluetooth, 255 mm
Kensington KeyLite. Keyboard layout: AZERTY. Compatibility: Apple iPad 3, Product colour: White. Connectivity technology: Wireless, Device interface: Bluetooth. Width: 255 mm, Depth: 255 mm, Height: 35 mm. Package weight: 536 g