location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38249NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896382492 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Kensington K38249NA user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best For: USB-C Laptops & Ultrabooks that support Power Delivery and Monitors that support up to 1080P
  • - Connection Technology: USB-C Alt Mode
  • - USB-C Power Delivery: Supports USB-C PD 3.0 (60W of laptop charging)
  • - Compatibility: Windows 7 or above
  • - of Monitors Supported: 3
  • - Video Ports: 1 x HDMI v2.0 and 2 x DisplayPort++
  • - Maximum Resolution Supported Single Monitor: 3840 x 2160 @ 30Hz; Dual Monitors: 1920 x 1080 @ 60Hz; Triple Monitors: 1600 x 900 @ 60Hz (see manual for other supported resolutions)
  • - Plug & Play: Installation without the need for drivers or downloads
  • - System Requirements: Host device must support Power Delivery and DisplayPort Alt Mode over USB-C
  • - Warranty: 3 Years
  • - Samsung DeX support is available on Kensington’s USB-C docking stations [SD1500*, SD1600P, SD2000P, SD4600P**, SD4610P**, SD4620P** and SD4800P**]. Samsung models supported (S8, S8+, Note 8, S9, S9+, Note 9, S10, S10+) must be running Android OS 9 or later and Samsung OS One UI 1.0 or later. Please note that Samsung DeX only supports one external display at HD+ (1600 × 900), FHD (1920 x 1080) or WQHD (2560 x 1440) with an aspect ratio of 16:9. *charging is not supported on this model **only a single display is supported on this model
  • - USB-C Microsoft Devices: We are aware of a general USB-C compatibility issue between USB-C docking stations (not only those from Kensington) and USB-C based Microsoft devices. The issue results in a lack of consistent charging and video output to your USB-C Microsoft device. If you would like to contact us to be updated when a fix is in place, please reach out to our Tech Support team
  • - Optimized for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups
Warranty: 3 years
Long product name Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows :
The long product name of Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows
More>>>
Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows:
The official description of Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Driverless USB-C Connectivity
Allows users to transfer data (up to 10Gbps), video, and audio, and provide up to 60W of power delivery (PD 3.0)* via a single cable for a simple plug and play experience with no drivers required. *Host device must support Power Delivery and DisplayPort Alt Mode over USB-C.

Dual or Triple Video Output Options**
Provide two DisplayPort++ ports and one HDMI port to allow users to select the right connections for their environment –while also eliminating the need for expensive adapters. **Triple display configurations are supported up to 1600 x 900 @ 60Hz on DP 1.2 compliant laptops and up to 1920 x 1080 @ 60Hz on DP1.4 compliant laptops. The laptop's display should be closed when using three external monitors.

6 USB Ports
Extend productivity capabilities via two high-speed front ports –one USB-C 3.2 Gen2 port for power delivery and data transfer (up to 5V/3A/10Gbps) and one USB-A 3.2 Gen2 port (up to 5V/2.4A/10Gbps), and four rear USB-A ports (up to 5V/0.9A/5Gbps).

Universal Compatibility
Connects to any Windows 7 or above laptop equipped with USB-C.

On/Off Switch
Conveniently turns the dock on or off as needed with the push of a button.

Gigabit Ethernet Port
Provides a reliable 1Gbps wired networking connection.

Combo 3.5mm Headphone & Microphone Jack
Connect your favorite headset with ease.

1M USB-C Cable
Provides extra length to accommodate different desktop configurations.

Kensington Security Slot
Allows you to easily implement a cable lock from the #1 brand in physical device security to protect your technology investment from potential thieves.

Zero Footprint Mounting
The dock can be mounted to the back of any VESA-compatible external display allowing you to keep your desktop less cluttered –mounting plate (K33959WW) sold separately.

Free Kensington DockWorks™ Software
Enables the best connection, performance, and security from your Kensington dock.

Enhance your productivity with Samsung DeX
With support for Samsung DeX, Kensington’s USB-C docking stations allow you to do more by having a computer-like experience with your Samsung Galaxy, Note and Tab devices.

Let the leader in professional desktop performance make the most of your laptop’s USB-C connectivity with the ultimate driverless docking solution. Developed with scalability in mind, the SD4800P Universal USB-C Scalable Video Dock with Power Delivery provides users with dual video support today and triple 1080p video support for next gen DisplayPort 1.4 devices. A single USB-C cable connection not only powers your device, it transfers video, audio, and data at up to 10Gpbs, and connects up to three external displays –providing the ultimate plug and play docking experience with no driver installation required. It is an ideal docking solution for graphic and web designers, animators, engineers, financial analysts, and other environments supporting visual multitasking.

Short summary description Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows:
This short summary of the Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 3.5 mm, 100,1000,10 Mbit/s, Black

Long summary description Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows:
This is an auto-generated long summary of Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows based on the first three specs of the first five spec groups.

Kensington SD4800P USB-C 10Gbps Scalable Video Docking Station - 60W PD - DP/DP/HDMI - Windows. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 100,1000,10 Mbit/s. Product colour: Black, Data transfer rate: 10 Gbit/s, Cable lock slot type: Kensington. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 109.3 mm, Depth: 215.9 mm, Height: 106.7 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
1
Microphone in *
Yes
Combo headphone/mic port
Yes
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100, 1000, 10 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
10 Gbit/s
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
On/off switch
Yes
Plug and Play
Yes
Performance
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.8 A
Output voltage
20 V
Output current
6.75 A
USB cable length
1 m
Software
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
109.3 mm
Depth
215.9 mm
Height
106.7 mm
Weight
110 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cables included
USB
Country Distributor
United States 1 distributor(s)