Kensington logo

Kensington Universal Multi-Display Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151217
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Kensington Universal Multi-Display Adapter:

Kensington Universal Multi-Display Adapter, USB, DVI-I, Micro-USB; DVI-I to VGA Adapter; VGA Out, Black, Laptop, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion

Long summary description Kensington Universal Multi-Display Adapter:

Kensington Universal Multi-Display Adapter. Host interface: USB, Output interface: DVI-I, Connector(s): Micro-USB; DVI-I to VGA Adapter; VGA Out. Product colour: Black, Purpose: Laptop. Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion. Package width: 155.4 mm, Package depth: 50.8 mm, Package height: 182.6 mm. Connectivity technology: Wired, Maximum resolution: 1920 x 1080 pixels, Compatible operating systems: Vista; Windows 8.1; XP; macOS 10.6; macOS 10.8; Windows 7; macOS 10.7; Windows 8; Windows 10

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.