location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour Cargo Notebook Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62905
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green :
The long product name of Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contour Cargo Notebook Messenger - Top Loading
More>>>
Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green:
The official description of Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carrying all your tech essentials just got easier. With our innovative Contour System for comfort, unique Utility Panel™ with concealed device-specific pockets and DropShield® protection for your notebook, this is one gear-friendly messenger.

Short summary description Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green:
This short summary of the Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour Cargo Notebook Messenger, Messenger case, 39.1 cm (15.4")

Long summary description Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green:
This is an auto-generated long summary of Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green based on the first three specs of the first five spec groups.

Kensington Contour Cargo Notebook Messenger. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Green
Other features
Dimensions (W x D x H) (imperial)
50.8 x 365.8 x 289.6 mm (2 x 14.4 x 11.4")
Weight (imperial)
1.04 kg (2.3 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:14:15
Uk has collected 1 expert review for Kensington Contour Cargo Notebook Messenger 39.1 cm (15.4") Messenger case Green and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%