Kensington logo

Kensington Ultra Portable Power Inverter 150

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74811
Info modified on:
31 Jan 2024, 10:23:29
Short summary description Kensington Ultra Portable Power Inverter 150:

Kensington Ultra Portable Power Inverter 150, 12 V, 220 V, 120 W, Black

Long summary description Kensington Ultra Portable Power Inverter 150:

Kensington Ultra Portable Power Inverter 150. Input voltage: 12 V, Output voltage: 220 V. Capacity: 120 W. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.