location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Portable Power Inverter 150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33362
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black :
The long product name of Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Portable Power Inverter 150
More>>>
Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black:
The official description of Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Thinner, Lighter Mobile Power Source
The Kensington Ultra Portable Power Inverter 150 plugs into your vehicle's power port or airline Empower® port to provide AC power to mobile devices requiring up to 120 Watts of continuous power. From laptops to mobile phones, MP3s, PDAs even portable DVD players and many other small mobile devices, it's the most portable choice for power on the road or in the air.

Features:
- Ultra portable -- Compact, lightweight, sleek design fits conveniently into a notebook case or vehicle glove box
- Powerful--Provides up to 150 Watts of AC power to run a variety of mobile devices.
- Simple -- Simply plug the mobile device into the Inverter and plug the Inverter into your vehicle's power or airline Empower® port for wall (AC) power on the go!
- Versatile -- Works with notebooks requiring 120 Watts of continuous AC power plus many other mobile devices, both on the road or in the air.
- Safe -- Bright LED indicator turns ON to warn you of undesirable operating conditions. Built-in safety features including over current protection, low and over supply voltage protection and over temperature protection.

Short summary description Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black:
This short summary of the Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Ultra Portable Power Inverter 150, 12 V, 220 V, 120 W, Black

Long summary description Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black:
This is an auto-generated long summary of Kensington Ultra Portable Power Inverter 150 power adapter/inverter Black based on the first three specs of the first five spec groups.

Kensington Ultra Portable Power Inverter 150. Input voltage: 12 V, Output voltage: 220 V. Capacity: 120 W. Product colour: Black

Features
Input voltage *
12 V
Output voltage *
220 V
Power
Capacity
120 W
Design
Product colour *
Black