Kensington Pocketmouse max glow, Optical, USB Type-A + PS/2, Transparent
Kensington Pocketmouse max glow. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product colour: Transparent