Kensington logo

Kensington Phone powering system - motorola/ericsson battery charger

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22633
Info modified on:
04 Apr 2019, 04:25:37
Short summary description Kensington Phone powering system - motorola/ericsson battery charger:

Kensington Phone powering system - motorola/ericsson, 16 W, 1.2 A, FCC Class B, TUV GS, TUV, CE, E11, Motorola/Ericsson, Over Voltage Protection, Current Limit, Over Temperature Protection, Short Circuit Protection

Long summary description Kensington Phone powering system - motorola/ericsson battery charger:

Kensington Phone powering system - motorola/ericsson. Power consumption (typical): 16 W, Output current: 1.2 A. Certification: FCC Class B, TUV GS, TUV, CE, E11. Compatibility: Motorola/Ericsson. Safety features: Over Voltage Protection, Current Limit, Over Temperature Protection, Short Circuit Protection

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.