iStorage Kanguru QS Slim BD-RE Blu-ray Burner|Burn Blu-rays, DVDs or CDs in a snap|Digitally-Signed Secure Firmware|Safe from “badUSB” |Buffer Under Run Protection |TAA Compliant|, Black, Tray, Blu-Ray DVD Combo, USB 3.2 Gen 1 (3.1 Gen 1), BD-ROM, CD, DVD, DVD-RAM, DVD-ROM, 4 MB
iStorage Kanguru QS Slim BD-RE Blu-ray Burner|Burn Blu-rays, DVDs or CDs in a snap|Digitally-Signed Secure Firmware|Safe from “badUSB” |Buffer Under Run Protection |TAA Compliant|. Product colour: Black, Disc loading type: Tray. Optical drive type: Blu-Ray DVD Combo, Interface: USB 3.2 Gen 1 (3.1 Gen 1), Disc types supported: BD-ROM, CD, DVD, DVD-RAM, DVD-ROM. DVD+R write speed: 6x, CD-R write speed: 24x, CD-RW write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 170 ms, CD-ROM drive average random access time: 170 ms, BD-ROM average random access time: 120 ms