Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kärcher K 3.80 MD pressure washer Upright Electric Black,Yellow 420 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kärcher
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 3.80 MD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1.950-100.0
Category
Cleaning device which uses high pressure for effective cleaning.
Pressure Washers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKärcher: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6132
This statistic is based on the 87244 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85244 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kärcher K 3.80 MD pressure washer Upright Electric Black,Yellow 420 l/h :
The short editorial description of Kärcher K 3.80 MD pressure washer Upright Electric Black,Yellow 420 l/h

K 3.80 MD, Medium-duty class washer
More>>>
Short summary description Kärcher K 3.80 MD pressure washer Upright Electric Black,Yellow 420 l/h:
This short summary of the Kärcher K 3.80 MD pressure washer Upright Electric Black,Yellow 420 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

Kärcher K 3.80 MD, Upright, Electric, 6 m, Black,Yellow, 420 l/h, 20 bar

Long summary description Kärcher K 3.80 MD pressure washer Upright Electric Black,Yellow 420 l/h:
This is an auto-generated long summary of Kärcher K 3.80 MD pressure washer Upright Electric Black,Yellow 420 l/h based on the first three specs of the first five spec groups.

Kärcher K 3.80 MD. Form factor: Upright, Power source: Electric, Hose length: 6 m. Maximum flow rate: 420 l/h, Working pressure (max): 20 bar, Maximum pressure: 120 bar. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 7.3 kg, Width: 336 mm, Depth: 308 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details