JVC logo

JVC XV-N332SEK DVD recorder Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6413
Info modified on:
21 Oct 2022, 10:14:32
Short summary description JVC XV-N332SEK DVD recorder Silver:

JVC XV-N332SEK, NTSC, PAL, CD, DVD-R, DVD-RW, 1 discs, 11 W, 1 W, 1.5 kg

Long summary description JVC XV-N332SEK DVD recorder Silver:

JVC XV-N332SEK. Analog signal format system: NTSC, PAL. Disc types supported: CD, DVD-R, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 11 W, Power consumption (standby): 1 W. Weight: 1.5 kg. Power requirements: AC 220-240V / 50/60Hz, Dimensions (WxDxH): 435 x 44 x 201.5 mm, Zoom capability: 3x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.