JVC logo

JVC VN-C625U PTZ Dome Network Camera

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3064
Info modified on:
04 Apr 2019, 08:00:49
Short summary description JVC VN-C625U PTZ Dome Network Camera:

JVC VN-C625U PTZ Dome Network Camera, 0.15 lx, 0 - 90°, 1/60 - 1/10000 s, CCD, 25.4 / 4 mm (1 / 4"), 12x

Long summary description JVC VN-C625U PTZ Dome Network Camera:

JVC VN-C625U PTZ Dome Network Camera. Minimum illumination: 0.15 lx, Tilt angle range: 0 - 90°, Camera shutter speed: 1/60 - 1/10000 s. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 12x. Supported network protocols: TCP/IP,UDP/IP,HTTP,FTP,ICMP,ARP,DHCP,NTP. Internal memory: 8 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.