Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC VN-C205U IP Network Camera 640 x 480 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN-C205U IP Network Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN-C205U
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3551
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC VN-C205U IP Network Camera 640 x 480 pixels :
The short editorial description of JVC VN-C205U IP Network Camera 640 x 480 pixels

VN-C205U IP Network Camera - Color, Black & White - CCD - Cable
More>>>
JVC VN-C205U IP Network Camera 640 x 480 pixels:
The official marketing text of JVC VN-C205U IP Network Camera 640 x 480 pixels as supplied by the manufacturer

The VN-C205U is a high quality, easy to install fixed dome IP camera with up to 30 frame per second performance in the VGA (640 x 480) mode, with alarm triggered CF card recording.

Versatile enough for diverse user requirements, the VN-C205U offers a number of superior features such as Motion-JPEG network recording and high-resolution analog recording, as well as alarm-trigger recording with a CF card.


1/4" high-resolution IT CCD
The high-resolution 1/4" Interline Transfer CCD with 380,000 effective pixels reproduces superbly detailed images in true color.

30 fps Motion-JPEG (VGA)
The VN-C205U produces high-quality images in the Motion-JPEG format with a resolution of up to 640x480 pixels and a maximum frame rate of 30 fps. Any computer can be used to monitor and record the video stream.

Easy setup and installation
The VN-C205U uses an industrial standard 6" electrical box adapter that is easy to install, helping to reduce overall installation costs.

Easy focus adjustment
Automatic iris override allows for accurate focus adjustment under difficult lighting conditions especially for low-light conditions.

CF card slot
The VN-C205U features a CF card slot that works in conjunction with the alarm function to allow automatic recording onto a CF card before or after the alarm triggers. JVC recommends the use of industrial version CF cards ranging from 128 MB to 1024 MB*.
*Depends on the file size and/or object. CF card cannot record 30 fps.

Motion detection function
Alarms* can be activated based on motion within a defined area. Motion detection can also start video recording on an internal CF memory card or on a connected computer.
*The camera must be connected to alarm devices such as an annunciator, indicator, lamp or buzzer.

Backward compatibility with double analog outputs
In addition to being a superb IP network camera, the VN-C205U is a true hybrid camera, with high resolution analog outputs* for use with existing analog recording systems. An additional front-mounted RCA video output is convenient for initial camera setup.
*Without Line lock function

Short summary description JVC VN-C205U IP Network Camera 640 x 480 pixels:
This short summary of the JVC VN-C205U IP Network Camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

JVC VN-C205U IP Network Camera, 0.9 lx, 82°, 59°, CCD, 25.4 / 4 mm (1 / 4"), 2.6 - 6 mm

Long summary description JVC VN-C205U IP Network Camera 640 x 480 pixels:
This is an auto-generated long summary of JVC VN-C205U IP Network Camera 640 x 480 pixels based on the first three specs of the first five spec groups.

JVC VN-C205U IP Network Camera. Minimum illumination: 0.9 lx, Viewing angle, horizontal: 82°, Viewing angle, vertical: 59°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range (f-f): 2.6 - 6 mm. Maximum resolution: 640 x 480 pixels. Supported network protocols: TCP / IP,UDP / IP,HTTP,FTP,ICMP,ARP,DHCP,NTP

Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.9 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
82°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
59°
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 4 mm (1 / 4")
Lens system
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.6 - 6 mm
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
640 x 480 pixels
Networking
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP / IP,UDP / IP,HTTP,FTP,ICMP,ARP,DHCP,NTP
Storage
Compatible memory cards
Types of memory cards which can be used with this product.
CF
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium IV 3.2 GHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 server (SP1) / Pro (SP1) Windows XP Pro / Home (SP1)
Networking features
RJ-45 (Cat 5),10 Base-T / 100 Base-TX
Customer service details