JVC UX-S11 Micro Component System, Home audio micro system, Black, Silver, 1 deck(s), 1 discs, 20 W, 6 Ω
JVC UX-S11 Micro Component System. Type: Home audio micro system, Product colour: Black, Silver, Number of decks: 1 deck(s). RMS rated power: 20 W, Impedance: 6 Ω, Signal-to-Noise Ratio (SNR): 85 dB. Supported radio bands: AM, FM. Display type: LCD. Weight: 2.9 kg