Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC UX-LP6E home audio set Home audio micro system White 60 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX-LP6E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-LP6E
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4975769377303
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7005
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 14 Jul 2018 08:48:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JVC UX-LP6E home audio set Home audio micro system White 60 W:
This short summary of the JVC UX-LP6E home audio set Home audio micro system White 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

JVC UX-LP6E, Home audio micro system, White, 1 discs, 60 W, 6 Ω, 85 dB

Long summary description JVC UX-LP6E home audio set Home audio micro system White 60 W:
This is an auto-generated long summary of JVC UX-LP6E home audio set Home audio micro system White 60 W based on the first three specs of the first five spec groups.

JVC UX-LP6E. Type: Home audio micro system, Product colour: White, Number of optical discs: 1 discs. RMS rated power: 60 W, Impedance: 6 Ω, Signal-to-Noise Ratio (SNR): 85 dB. Supported radio bands: FM. Backlight colour: Blue. Audio formats supported: MP3,WMA

Design
Type *
Characteristics of the device.
Home audio micro system
Product colour *
The colour e.g. red, blue, green, black, white.
White
Optical disc player *
CD player, DVD player or other device able to play optical discs.
Yes
Number of optical discs
1 discs
Multimedia
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
60 W
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
6 Ω
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
85 dB
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
10%
Radio
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
30
Display
Backlight colour
Blue
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Performance
MP3 playback *
The device can play MP3s.
Yes
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.9 kg
Other features
Speaker width
14 cm
Speaker depth
18.8 cm
Speaker height
25 cm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
165 x 258 x 258 mm
Power requirements
230 - 240 V, 50/60 Hz
Speakers
2 way
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Audio connections
Cables used to connect audio inputs or audio outputs to another device e.g, audio amplifier.
Analogue
Country Distributor
Deutschland 1 distributor(s)
Customer service details
Array