Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX-G70 DVD Micro Component System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-G70
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5935
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W :
The short editorial description of JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W

UX-G70 DVD Micro Component System
More>>>
JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W:
The official marketing text of JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W as supplied by the manufacturer

High-power 5-DVD changer system with DVD-Audio playback -- featuring USB Audio, Quick Portable Link, compatibility with WMA/MP3/JPEG/MPEG-4/DivX on DVD-R/RW and +R/RW, PAL Progressive Scan, and Front Audio input/output for easy connection with a DAP.

- Sources: DVD-Audio/Video, DVD-R/RW (VR/Video Format), +R/+RW (Video Format), CD, CD-R/RW, SVCD/VCD, WMA/MP3/JPEG Digital Still/MPEG-4/DivX (CD-R/RW, DVD-R/RW, +R/+RW), Tuner.
- Power Output: 80W per channel (RMS).
- 3-Way Bass-Reflex: 13.5cm Cone Woofer, 4cm Cone Midrange, 1.5 cm Dome Tweeter.
- Display Dimmer.
- COMPU PLAY.
- Clock/Timer with Sleep.
- Wake-up Volume.
- Electronic Bass/Treble Tone Controls.
- Programme (99 tracks) / Random / Repeat Play.
- DVD-Audio high-quality sound playback.
- 5-disc changer for non-stop audio/visual entertainment.
- Quick Portable Link -- the unit detects analogue signals from a connected player, then automatically turns on the power and switches the source to LINE.
- Front Audio input/output for easy connection with a Digital Audio Player.
- USB audio input for receiving signals from PCs.
- Compatible with WMA/MP3/JPEG/MPEG-4/DivX on DVDs (-R/RW, +R/RW).
- ID3/WMA Tag for MP3/WMA.
- Dolby Digital/DTS Decoder (2ch).
- PAL Digital Direct Progressive Scan Output for smooth high-resolution pictures.
- Clear Voice Function.
- 192kHz/24-bit Audio D/A Converter.
- 12-bit/108MHz Video D/A Converter.
- Sound Turbo II boosts sound excitement with two modes suited for movies or music.
- 3D-PHONIC.
- DVD Express Play Start.
- Active Hyper Bass PRO.
- 3-Preset Timer.

Short summary description JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W:
This short summary of the JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

JVC UX-G70 DVD Micro Component System, Home audio micro system, Black,Silver, 5 discs, 80 W, 24-bit/192kHz, Digital

Long summary description JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W:
This is an auto-generated long summary of JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W based on the first three specs of the first five spec groups.

JVC UX-G70 DVD Micro Component System. Type: Home audio micro system, Product colour: Black,Silver, Number of optical discs: 5 discs. RMS rated power: 80 W, Audio D/A Converter (DAC): 24-bit/192kHz. Tuner type: Digital. Audio formats supported: MP3,WMA, Disc types supported: CD. Power source: AC

Design
Type *
Characteristics of the device.
Home audio micro system
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Optical disc player *
CD player, DVD player or other device able to play optical discs.
Yes
Cassette deck *
Type of tape machine for playing and recording cassettes.
No
Number of optical discs
5 discs
Multimedia
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
80 W
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
Radio
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Tuner type
The type of radio tuner e.g. analog, digital.
Digital
Ports & interfaces
Line-in
Yes
Performance
MP3 playback *
The device can play MP3s.
Yes
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Disc types supported
The types of disc which can be used with this device.
CD
Ergonomics
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Bass adjustment
Yes
Treble adjustment
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Video D/A Converter (DAC)
12-bit/108MHz
Apple docking compatibility
What devices can be docked with this product.
Not supported
Video recording
Recording moving visual images.
No
CD Text
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
175 x 250 x 411 mm
Speakers
2
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
DVD Audio playback
Yes
Centre speaker dimensions (WxHxD)
166 x 250 x 232 mm
I/O ports
An interface on a device to which you can connect another device.
Line-in
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Uk has collected 3 expert reviews for JVC UX-G70 DVD Micro Component System Home audio micro system Black,Silver 80 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Nl heeft 3 proffesionele recensies verzameld voor JVC UX-G70 DVD Micro Component System Home audio-microsysteem Zwart, Zilver 80 W. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Fr a recueilli 3 avis d’experts pour JVC UX-G70 DVD Micro Component System Système micro audio domestique Noir, Argent 80 W et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
De hat 3 Expertenmeinungen über JVC UX-G70 DVD Micro Component System Heim-Audio-Mikrosystem Schwarz, Silber 80 W eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Testseek ha raccolto 3 recensioni da parte di esperti per JVC UX-G70 DVD Micro Component System Microsistema audio per la casa Nero, Argento 80 W e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Es ha coleccionado 3 opiniones de expertos para JVC UX-G70 DVD Micro Component System Microcadena de música para uso doméstico Negro, Plata 80 W y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Dk har samlet 3 ekspertanmeldelser for JVC UX-G70 DVD Micro Component System Home audio micro system Sort, Sølv 80 W og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Testseek получил 3 экспертных оценок для JVC UX-G70 DVD Micro Component System Домашняя музыкальная микросистема Черный, Серебряный 80 Вт, средний экспертный рейтинг составляет 73 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Se har samlat in 3 experttester för JVC UX-G70 DVD Micro Component System Hemmaljud mikrosystem Svart, Silver 80 W och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:04:01
Testseek har samlet 3 ekspertomtaler for JVC UX-G70 DVD Micro Component System Hjemmelydanlegg (mikro) Svart, Sølv 80 W og gjennomsnittlig rating fra ekspertene er 73 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
73%
Source Review comments Score
Howstuffworks.com
Updated:
2011-07-31 20:04:01
The JVC UX-G70 is a great way to enjoy MP3, WMA and even DVD-Video and DVD-Audio in a compact stereo system. The UX-G70 features a convenient five-disc changer that can hold any combination of discs, be they DVD-Video, DVD-Audio, DVD-R/RW, DVD+R/RW, CD...
Good Plethora of playback options, progressive scan DVD playback, PC Link...
Bad Audio quality is only average, menu/folder navigation is difficult without connection to a TV...
Bottom line The JVC UX-G70 is a great way to enjoy MP3, WMA and even DVD-Video and DVD-Audio in a compact stereo system. The UX-G70 features a convenient five-disc changer that can hold any combination of discs, be they DVD-Video, DVD-Audio, DVD-R/RW, DVD+R/RW, C...
80%
Show all
Customer service details