JVC logo

JVC DVD Micro Component System Home audio micro system

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5215
Info modified on:
04 Apr 2019, 05:50:29
Short summary description JVC DVD Micro Component System Home audio micro system:

JVC DVD Micro Component System, Home audio micro system, 1 discs, 12 cm, 4 cm, 80 dB, 24-bit/192kHz

Long summary description JVC DVD Micro Component System Home audio micro system:

JVC DVD Micro Component System. Type: Home audio micro system, Number of optical discs: 1 discs. Woofer diameter: 12 cm, Tweeter diameter: 4 cm, Signal-to-Noise Ratio (SNR): 80 dB. Supported radio bands: AM, FM, Tuner type: Digital. Weight: 5 kg, Center speaker dimensions (WxDxH): 145 x 250 x 195 mm. Video D/A Converter (DAC): 12-bit/108MHz, Dimensions (WxDxH): 170 x 342 x 250 mm, Speakers: 2-Way, Bass-Reflex

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.