JVC Micro Component System, Home audio micro system, 1 discs, 10 cm, 1.5 cm, 93 dB, AM, FM
JVC Micro Component System. Type: Home audio micro system, Number of optical discs: 1 discs. Woofer diameter: 10 cm, Tweeter diameter: 1.5 cm, Signal-to-Noise Ratio (SNR): 93 dB. Supported radio bands: AM, FM, Tuner type: Digital. Weight: 4.1 kg, Center speaker dimensions (WxDxH): 140 x 231 x 195 mm, Center speaker weight: 1.7 kg. Dimensions (WxDxH): 165 x 328 x 231 mm, Speakers: 2-way Bass-Reflex, I/O ports: AUX in Headphone Out