JVC logo

JVC UX-G305 home audio system Home audio micro system 60 W Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5269
Info modified on:
04 Apr 2019, 08:45:00
Short summary description JVC UX-G305 home audio system Home audio micro system 60 W Silver:

JVC UX-G305, Home audio micro system, Silver, 1 discs, 60 W, 4 Ω, 88 dB

Long summary description JVC UX-G305 home audio system Home audio micro system 60 W Silver:

JVC UX-G305. Type: Home audio micro system, Product colour: Silver, Number of optical discs: 1 discs. RMS rated power: 60 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 88 dB. Supported radio bands: AM, FM. Audio formats supported: MP3, WMA. Weight: 2.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.