Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC Micro Component System Home audio micro system 60 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Component System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-G30
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4268
This statistic is based on the 90160 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88062 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC Micro Component System Home audio micro system 60 W :
The short editorial description of JVC Micro Component System Home audio micro system 60 W

Micro Component System
More>>>
JVC Micro Component System Home audio micro system 60 W:
The official marketing text of JVC Micro Component System Home audio micro system 60 W as supplied by the manufacturer

MP3-compatible audio system featuring Quick Portable Link with Front Audio Input, Sound Turbo, and Active Hyper Bass PRO.

- Power Output: 30W per channel (RMS).
- 2-Way Bass-Reflex: 10cm Cone Woofer, 1.5 cm Dome Tweeter.
- Display Dimmer.
- COMPU PLAY.
- Clock/Timer with Sleep.
- Wake-up Volume.
- Electronic Bass/Treble Tone Controls.
- Programme (32 tracks) / Random / Repeat Play.
- Quick Portable Link -- the unit detects analogue signals from a connected player, then automatically turns on the power and switches the source to AUX .
- Front Audio Input for easy connection with a portable audio player.
- MP3 playback with ID3 Tag (CD-R/RW).
- Active Hyper-Bass PRO for dynamic bass response and clear vocals.
- Sound Turbo for increasing the overall sound level.
- Clock and 3-Preset Timer.

Short summary description JVC Micro Component System Home audio micro system 60 W:
This short summary of the JVC Micro Component System Home audio micro system 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

JVC Micro Component System, Home audio micro system, 1 discs, 60 W, 6 Ω, 93 dB, AM,FM

Long summary description JVC Micro Component System Home audio micro system 60 W:
This is an auto-generated long summary of JVC Micro Component System Home audio micro system 60 W based on the first three specs of the first five spec groups.

JVC Micro Component System. Type: Home audio micro system, Number of optical discs: 1 discs. RMS rated power: 60 W, Impedance: 6 Ω, Signal-to-Noise Ratio (SNR): 93 dB. Supported radio bands: AM,FM, Tuner type: Digital. Weight: 4.1 kg, Center speaker dimensions (WxDxH): 140 x 195 x 231 mm, Center speaker weight: 1.7 kg. Dimensions (WxDxH): 165 x 231 x 328 mm, Speakers: 2-Way Bass-Reflex, I/O ports: AUX in Headphone Out

Design
Type *
Characteristics of the device.
Home audio micro system
Optical disc player *
CD player, DVD player or other device able to play optical discs.
Yes
Number of optical discs
1 discs
Multimedia
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
60 W
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
6 Ω
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
93 dB
Radio
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
AM,FM
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Tuner type
The type of radio tuner e.g. analog, digital.
Digital
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
45
Performance
MP3 playback *
The device can play MP3s.
Yes
Ergonomics
Bass adjustment
Yes
Treble adjustment
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.1 kg
Center speaker dimensions (WxDxH)
140 x 195 x 231 mm
Center speaker weight
1.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
165 x 231 x 328 mm
Speakers
2-Way Bass-Reflex
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
I/O ports
An interface on a device to which you can connect another device.
AUX in Headphone Out
Customer service details