JVC logo

JVC UX-F2BE home audio system Home audio micro system 100 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4356
Info modified on:
04 Apr 2019, 11:13:55
Short summary description JVC UX-F2BE home audio system Home audio micro system 100 W Black:

JVC UX-F2BE, Home audio micro system, Black, 1 discs, 100 W, 4 Ω, 10%

Long summary description JVC UX-F2BE home audio system Home audio micro system 100 W Black:

JVC UX-F2BE. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 100 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Supported radio bands: FM. Backlight colour: Blue. Audio formats supported: MP3, WMA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.