JVC logo

JVC TMH-1750CGU Monitor monitor CRT 43.2 cm (17")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3163
Info modified on:
04 Apr 2019, 08:00:49
Short summary description JVC TMH-1750CGU Monitor monitor CRT 43.2 cm (17"):

JVC TMH-1750CGU Monitor, 43.2 cm (17"), CRT, 59.95 - 50 Hz, 15.73 - 15.62 kHz, 120V AC (UL)/230V AC (CE), 395 x 418 x 334 mm

Long summary description JVC TMH-1750CGU Monitor monitor CRT 43.2 cm (17"):

JVC TMH-1750CGU Monitor. Display diagonal: 43.2 cm (17"), Type: CRT, Vertical scan range: 59.95 - 50 Hz. Power requirements: 120V AC (UL)/230V AC (CE). Dimensions (WxDxH): 395 x 418 x 334 mm, Weight: 20.1 kg. I/O ports: D-sub 15-pin x1; mini DIN 4-pin x 2; BNC x 2.

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.