JVC logo

JVC TM-H1900GU Monitor monitor CRT 48.3 cm (19")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6512
Info modified on:
04 Apr 2019, 08:00:49
Short summary description JVC TM-H1900GU Monitor monitor CRT 48.3 cm (19"):

JVC TM-H1900GU Monitor, 48.3 cm (19"), 59.94 - 50 Hz, 15.73 - 15.62 kHz, 120V AC & 230V AC, 440 x 496 x 375 mm, 25.1 kg

Long summary description JVC TM-H1900GU Monitor monitor CRT 48.3 cm (19"):

JVC TM-H1900GU Monitor. Display diagonal: 48.3 cm (19"), Vertical scan range: 59.94 - 50 Hz, Horizontal scan range: 15.73 - 15.62 kHz. Power requirements: 120V AC & 230V AC. Dimensions (WxDxH): 440 x 496 x 375 mm, Weight: 25.1 kg. I/O ports: D-sub 15-pin x1; BNC x 2; 4-pin mini DIN x 2.

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.