JVC logo

JVC TM-1011GU Monitor monitor CRT 25.4 cm (10")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2207
Info modified on:
04 Apr 2019, 08:00:48
Short summary description JVC TM-1011GU Monitor monitor CRT 25.4 cm (10"):

JVC TM-1011GU Monitor, 25.4 cm (10"), 50 - 60 Hz, 15.75 - 15.62 kHz, AC:120V/220V-240V, 50Hz/60Hz; DC:12V, 222 x 338 x 229 mm, 7.8 kg

Long summary description JVC TM-1011GU Monitor monitor CRT 25.4 cm (10"):

JVC TM-1011GU Monitor. Display diagonal: 25.4 cm (10"), Vertical scan range: 50 - 60 Hz, Horizontal scan range: 15.75 - 15.62 kHz. Power requirements: AC:120V/220V-240V, 50Hz/60Hz; DC:12V. Dimensions (WxDxH): 222 x 338 x 229 mm, Weight: 7.8 kg. I/O ports: BNC x 1; RCA x 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.