JVC logo

JVC RX-5060 100 W 5.1 channels Surround Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6791
Info modified on:
21 Oct 2022, 10:32:10
Short summary description JVC RX-5060 100 W 5.1 channels Surround Black:

JVC RX-5060, 100 W, 5.1 channels, Surround, 220 mV, 62 dB, 8 Ω

Long summary description JVC RX-5060 100 W 5.1 channels Surround Black:

JVC RX-5060. Power output per channel (20-20KHz@8 Ohm): 100 W, Audio output channels: 5.1 channels, Receiver type: Surround. Speakers connectivity type: RCA, Connectivity technology: Wired. Supported radio bands: AM, FM, AM band range: 522 - 1629 kHz, FM band range: 87.5 - 108.00 MHz. AC input frequency: 50 Hz, Power consumption (typical): 140 W, Power consumption (standby): 0.8 W. Width: 435 mm, Depth: 369.5 mm, Height: 146.5 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.