Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC LT-47X788 TV 119.4 cm (47") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-47X788
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-47X788
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4869
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC LT-47X788 TV 119.4 cm (47") Full HD Black :
The short editorial description of JVC LT-47X788 TV 119.4 cm (47") Full HD Black

JVC 119.38 cm (47") LT47X788 LCD TV Full HD 1920 x 1080 LCD Display, 1080p Genessa Picture Processing.
More>>>
JVC LT-47X788 TV 119.4 cm (47") Full HD Black:
The official marketing text of JVC LT-47X788 TV 119.4 cm (47") Full HD Black as supplied by the manufacturer

For 2007 JVC's line-up of widescreen Full HD 1080p flat panel displays bring a new dimension to home theater, literally. Our line-up of panels was not only engineered to excite the most extreme audio visual enthusiasts, but also to influence the creative minds of the most discriminating home decorators. JVC's LCD televisions, with stylish cosmetics, takes into consideration every feature the demanding digital customer is looking for now and for the future. It offers a 1500:1 contrast ratio, 500 cd/m2 and a 178 Degree Viewing Angle. This units connectivity takes into consideration todays digital world and includes an ATSC Tuner, Dual 1080p HDMI/HDCP Inputs, a NEW USB Photo Viewer and 2 Component Video Inputs. Ideal for any room in the house.

- Flicker Free High Resolution Picture
- Digital 5 Point Color Management
- Dynamic Gamma Control

Short summary description JVC LT-47X788 TV 119.4 cm (47") Full HD Black:
This short summary of the JVC LT-47X788 TV 119.4 cm (47") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC LT-47X788, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description JVC LT-47X788 TV 119.4 cm (47") Full HD Black:
This is an auto-generated long summary of JVC LT-47X788 TV 119.4 cm (47") Full HD Black based on the first three specs of the first five spec groups.

JVC LT-47X788. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 4.5 ms, Aspect ratio: 16:9. Weight: 29.8 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
119.4 cm (47")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
4.5 ms
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
3D
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Noise reduction *
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
2
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
2
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Management features
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
On Screen Display (OSD)
No
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
5.56 mm
Depth *
The distance from the front to the back of something.
0.625 mm
Height *
The measurement of the product from head to foot or from base to top.
17.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29.8 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Integrated clock
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:05:52
Testseek has collected 3 expert reviews for JVC LT-47X788 TV 119.4 cm (47") Full HD Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
soundandvision.com
Updated:
2011-07-31 20:05:42
Like a Volvo; boxy, but good. I have to say this TV surprised me, although, to be honest, it really shouldnt have. At first glance, there is nothing to set it apart from the innumerable other LCDs on the market. It has a narrow black bezel, its thi...
87%
Howstuffworks.com
Updated:
2011-07-31 20:05:52
With its ultra-thin silver and black bezel, the JVC LT-47X788 is a super-sleek set. From the front, youll see practically nothing but a bright, very clear and very sharp picture. The 788 series provides a wide 178 degree viewing angle, so there is a h...
Good Good value for the money, decent sound from the speakers, thin bezel design makes for a sleek set...
Bad A third HDMI input would be welcomed, no side inputs...
Bottom line With its ultra-thin silver and black bezel, the JVC LT-47X788 is a super-sleek set. From the front, youll see practically nothing but a bright, very clear and very sharp picture. The 788 series provides a wide 178 degree viewing angle, so there is a...
80%
Customer service details