Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC LT-40S70B TV 101.6 cm (40") Full HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-40S70B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-40S70B show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11026
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 13:05:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JVC LT-40S70B TV 101.6 cm (40") Full HD:
This short summary of the JVC LT-40S70B TV 101.6 cm (40") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

JVC LT-40S70B, 101.6 cm (40"), 1366 x 768 pixels, Full HD, LCD

Long summary description JVC LT-40S70B TV 101.6 cm (40") Full HD:
This is an auto-generated long summary of JVC LT-40S70B TV 101.6 cm (40") Full HD based on the first three specs of the first five spec groups.

JVC LT-40S70B. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 7 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
7 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Comb filter
3D
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio
Audio system
System used to play music or speech.
A2 / NICAM
Performance
Teletext
1500 pages
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Management features
On Screen Display (OSD)
Yes
Other features
Teletext level
2.5
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Power requirements
220-240 V AC, 50/60 Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD
I/O ports
An interface on a device to which you can connect another device.
SCART: - 1. S-In, RGB-In, AV-In/Out - 2. RGB-In, S-In, AV-In/out, TV-LINK L/R in Audio-IN / Video-IN / S-IN / Headphones L+R PC in D-SUB 15-pins RGB
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:53:07
Uk has collected 1 expert review for JVC LT-40S70B TV 101.6 cm (40") Full HD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:53:07
Nl heeft 1 proffesionele recensie voor JVC LT-40S70B tv 101,6 cm (40") Full HD gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:53:07
Fr a recueilli 1 avis d’experts pour JVC LT-40S70B TV 101,6 cm (40") Full HD mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:53:01
De hat 1 Expertenmeinung für JVC LT-40S70B Fernseher 101,6 cm (40 Zoll) Full HD zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:53:01
Testseek ha raccolto 1 recensione da parte di esperti per JVC LT-40S70B TV 101,6 cm (40") Full HD ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:53:01
Es ha coleccionado 1 opiniones de expertos para JVC LT-40S70B TV 101,6 cm (40") Full HD pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:53:08
Dk har samlet 1 ekspertanmeldelse for JVC LT-40S70B TV 101,6 cm (40") Fuld HD men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:53:06
Se har samlat in 1 experttest för JVC LT-40S70B TV-apparat 101,6 cm (40") Full HD men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
Lydogbilde.no
Updated:
2013-11-20 14:53:00
05/06 Size matters Mye tyder på at MediaCenter kan bli en sentral del av underholdningen i stuen i fremtiden, der man forener hjemmekino, Internett, og andre digitale medier i en og samme boks. Da er en 40 tommers LCD skjerm et ypperlig utgangspunkt f...
0%
Show all
Customer service details